DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD21904S14-13 DGD21904S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802761-DGD21904S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4.5A, 4.5A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 25ns, 20ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802761-DGD21904S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4.5A, 4.5A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 25ns, 20ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD21904S14-13 - 802761-DGD21904S14-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD21904S14-13
802761-DGD21904S14-13
PMIC - PMIC - Gate Drivers - DGD21904S14-13 802761-DGD21904S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802761-DGD21904S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4.5A, 4.5A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 25ns, 20ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802761-DGD21904S14-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 25ns, 20ns
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
PMIC - Gate Drivers - DGD21904S14-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD21904S14-13
PMIC - Gate Drivers DGD21904S14-13
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD21904S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD21904S14-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD21904S14-13
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 802761-DGD21904S14-13 DGD21904S14-13 DGD21904S14-13
Product Name PMIC - PMIC - Gate Drivers - DGD21904S14-13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHCT2G32DC125 - ODG (Origin Data Global)
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 54LS11FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers