IC GATE DRV HALF-BRIDG 14SO 2.5K
IC GATE DRV HALF-BRIDG 14SO 2.5K
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Win Source Part Number: 1253522-DGD21904MS14
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 25ns, 20ns
Voltage - Supply: 10V ~ 20V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: DGD21904
IC GATE DRV HALF-BRIDG 14SO 2.5K Product overview: DGD21904MS14-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD21904MS14-13 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SO
GATE DRIVER IC, 2 CH, 10V-20V, SOIC ROHS COMPLIANT: YES
Gate Drivers HV Gate Driver
Half Bridge 2 4.5A 25ns 20ns 10V~20V 4.5A SO-14 Gate Drive ICs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD21904MS14-13DKR-ND | 1253522-DGD21904MS14-13 | 730-DGD21904MS14-13 | DGD21904MS14-13 | 28AK8338 | DGD21904MS14-13 | DGD21904MS14-13 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Driver Ic, 2 Ch, 10V-20V, Soic Rohs Compliant Diodes Inc. | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns |