DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2184S8-13 DGD2184S8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801230-DGD2184S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801230-DGD2184S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2184S8-13 - 801230-DGD2184S8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2184S8-13
801230-DGD2184S8-13
PMIC - PMIC - Gate Drivers - DGD2184S8-13 801230-DGD2184S8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801230-DGD2184S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801230-DGD2184S8-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 40ns, 20ns
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2184S8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2184S8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2184S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates
Product Number 801230-DGD2184S8-13 DGD2184S8-13
Product Name PMIC - PMIC - Gate Drivers - DGD2184S8-13 Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 54AC00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details