DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD21844S14-13 DGD21844S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803313-DGD21844S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.4A, 1.8A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803313-DGD21844S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.4A, 1.8A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD21844S14-13 - 803313-DGD21844S14-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD21844S14-13
803313-DGD21844S14-13
PMIC - PMIC - Gate Drivers - DGD21844S14-13 803313-DGD21844S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803313-DGD21844S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.4A, 1.8A High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 40ns, 20ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803313-DGD21844S14-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.4A, 1.8A
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 40ns, 20ns
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD21844S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD21844S14-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD21844S14-13
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site
PMIC - Gate Drivers - DGD21844S14-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD21844S14-13
PMIC - Gate Drivers DGD21844S14-13
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 803313-DGD21844S14-13 DGD21844S14-13 DGD21844S14-13
Product Name PMIC - PMIC - Gate Drivers - DGD21844S14-13 Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 74AHCT00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details