IC GATE DRVR HALF-BRIDGE 8SO Product overview: DGD2181S8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2181S8-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1167683-DGD2181S8-13
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 40ns, 20ns
Family Name: DGD2181
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): IR22141SSPBF; IR22141SSTRPBF; IR2114SSPBF;
Introduction Date: December 08, 2015
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
GATE DRIVER IC, 2 CH, 10V-20V, SOIC ROHS COMPLIANT: YES
IC GATE DRVR HALF-BRIDGE 8SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
IC GATE DRVR HALF-BRIDGE 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2181S8-13 | 1167683-DGD2181S8-13 | DGD2181S8-13DIDKR-ND | 28AK8336 | 233-DGD2181S8-13 | DGD2181S8-13 | DGD2181S8-13 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - DGD2181S8-13 | Gate Drivers | Gate Driver Ic, 2 Ch, 10V-20V, Soic Rohs Compliant Diodes Inc. | IC GATE DRVR HALF-BRIDGE 8SO | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts |