The DGD2181MS8-13 is a high-voltage, high-speed gate driver designed for driving N-Channel MOSFETs and IGBTs in half-bridge configurations. It supports bootstrap operation with a high-side voltage capability of up to 600V. The device features a source current capability of 1.9A and a sink current capability of 2.3A, making it suitable for applications requiring robust output performance. The logic inputs are compatible with standard TTL and CMOS levels down to 3.3V, facilitating easy interfacing with control devices. It includes features such as undervoltage lockout for both high and low side drivers, and outputs that are tolerant to negative transients. The operating temperature range extends from -40°C to +125°C, which is beneficial for various environmental conditions. The DGD2181MS8-13 is packaged in an SO-8 format and is fully RoHS compliant, making it suitable for environmentally conscious designs. It is applicable in DC-DC converters, DC-AC inverters, AC-DC power supplies, motor controls, and Class D power amplifiers.
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR)
Product Status: Active
Driven Configuration: Half-Bridge
Channel Type: Independent
Gate Type: IGBT, N-Channel MOSFET
Voltage - Supply: 10V ~ 20V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
IC GATE DRVR HALF-BRIDGE 8SO
IC GATE DRVR HALF-BRIDGE 8SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DGD2181MS8-13 | DGD2181MS8-13 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |