IC GATE DRVR HALF-BRIDGE 8SO Product overview: DGD2181MS8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2181MS8-13 can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO Type TH
IC GATE DRVR HALF-BRIDGE 8SO
Half Bridge 2 1.9A 40ns 20ns 10V~20V 2.3A SO-8 Gate Drive ICs ROHS
Half-Bridge Gate Driver IC Non-Inverting 8-SO Type TH
GATE DRIVER IC, 2 CH, 10V-20V, SOIC ROHS COMPLIANT: YES
Gate Drivers HV Gate Driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2181MS8-13 | 31-DGD2181MS8-13DKR-ND | DGD2181MS8-13 | DGD2181MS8-13 | 73AJ3416 | DGD2181MS8-13 |
| Product Name | Gate Driver IC | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Driver Ic, 2 Ch, 10V-20V, Soic Rohs Compliant Diodes Inc. | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |