Half-Bridge Gate Driver IC Inverting 28-SO
Gate Drivers 3-phase HV Gate Driver
Half-Bridge Gate Driver IC Inverting 28-SO
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | DGD2136S28-13DITR-ND | DGD2136S28-13 | DGD2136S28-13 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 90 ns | 90 ns |