DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2110S16-13 DGD2110S16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802498-DGD2110S16-13 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 15ns, 13ns Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802498-DGD2110S16-13 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 15ns, 13ns Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2110S16-13 - 802498-DGD2110S16-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2110S16-13
802498-DGD2110S16-13
PMIC - PMIC - Gate Drivers - DGD2110S16-13 802498-DGD2110S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802498-DGD2110S16-13 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 15ns, 13ns Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802498-DGD2110S16-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 500V
Rise / Fall Time (Typ): 15ns, 13ns
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
Shenzhen, China
PMIC - Gate Drivers
DGD2110S16-13
PMIC - Gate Drivers DGD2110S16-13
IC GATE DRVR HALF-BRIDGE 16SO

IC GATE DRVR HALF-BRIDGE 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2110S16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2110S16-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2110S16-13
IC GATE DRVR HALF-BRIDGE 16SO

IC GATE DRVR HALF-BRIDGE 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 802498-DGD2110S16-13 DGD2110S16-13 DGD2110S16-13
Product Name PMIC - PMIC - Gate Drivers - DGD2110S16-13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers