DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD21084S14-13 DGD21084S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801406-DGD21084S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 2.5V Current - Peak Output (Source, Sink): 200mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 100ns, 35ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801406-DGD21084S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 2.5V Current - Peak Output (Source, Sink): 200mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 100ns, 35ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD21084S14-13 - 801406-DGD21084S14-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD21084S14-13
801406-DGD21084S14-13
PMIC - PMIC - Gate Drivers - DGD21084S14-13 801406-DGD21084S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801406-DGD21084S14-1 3 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 2.5V Current - Peak Output (Source, Sink): 200mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 100ns, 35ns Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801406-DGD21084S14-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 100ns, 35ns
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD21084S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD21084S14-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD21084S14-13
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site
PMIC - Gate Drivers - DGD21084S14-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD21084S14-13
PMIC - Gate Drivers DGD21084S14-13
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 801406-DGD21084S14-13 DGD21084S14-13 DGD21084S14-13
Product Name PMIC - PMIC - Gate Drivers - DGD21084S14-13 Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1460945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers