DIODES Incorporated Gate Drivers DGD2106S8-13

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - DGD2106S8-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SO

Half-Bridge Gate Driver IC Non-Inverting 8-SO

Buy Now Datasheet
Gate Drivers - DGD2106S8-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
DGD2106S8-13
Gate Drivers DGD2106S8-13
Half-Bridge Gate Driver IC Non-Inverting 8-SO

Half-Bridge Gate Driver IC Non-Inverting 8-SO

Buy Now Datasheet
Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Diodes Inc. - 96Y9197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Diodes Inc.
96Y9197
Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Diodes Inc. 96Y9197
MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:200ns; RoHS Compliant: Yes

MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:200ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number DGD2106S8-13DITR-ND DGD2106S8-13 96Y9197
Product Name Gate Drivers Gate Drivers Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Diodes Inc.
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details
Power - Gate Driver ICs - 2EDL8033G4C - 2EDL8033G4C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
View Details
LED Drivers - NCR401TR - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 16 volts
View Details