DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2104S8-13 DGD2104S8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802760-DGD2104S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 70ns, 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802760-DGD2104S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 70ns, 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2104S8-13 - 802760-DGD2104S8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2104S8-13
802760-DGD2104S8-13
PMIC - PMIC - Gate Drivers - DGD2104S8-13 802760-DGD2104S8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802760-DGD2104S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 70ns, 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802760-DGD2104S8-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 70ns, 35ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2104S8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2104S8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2104S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site
PMIC - Gate Drivers - DGD2104S8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD2104S8-13
PMIC - Gate Drivers DGD2104S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 802760-DGD2104S8-13 DGD2104S8-13 DGD2104S8-13
Product Name PMIC - PMIC - Gate Drivers - DGD2104S8-13 Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
2-input OR gate - 74AHC1G32GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers