DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2103MS8-13 DGD2103MS8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868774-DGD2103MS8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD2103 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2103MS8-13DIDKR, DGD2103MS8-13DICT, DGD2103MS8-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868774-DGD2103MS8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD2103 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2103MS8-13DIDKR, DGD2103MS8-13DICT, DGD2103MS8-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2103MS8-13 - 868774-DGD2103MS8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2103MS8-13
868774-DGD2103MS8-13
PMIC - PMIC - Gate Drivers - DGD2103MS8-13 868774-DGD2103MS8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868774-DGD2103MS8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD2103 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2103MS8-13DIDKR, DGD2103MS8-13DICT, DGD2103MS8-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868774-DGD2103MS8-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DGD2103
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD2103MS8-13DIDKR, DGD2103MS8-13DICT, DGD2103MS8-13DITR

Buy Now Datasheet
PMIC - Gate Drivers - DGD2103MS8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD2103MS8-13
PMIC - Gate Drivers DGD2103MS8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2103MS8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2103MS8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2103MS8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868774-DGD2103MS8-13 DGD2103MS8-13 DGD2103MS8-13
Product Name PMIC - PMIC - Gate Drivers - DGD2103MS8-13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-input NOR gate - 74AHC02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers