DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2103AS8-13 DGD2103AS8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868773-DGD2103AS8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2103AS8-13DITR, DGD2103AS8-13DIDKR, DGD2103AS8-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868773-DGD2103AS8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2103AS8-13DITR, DGD2103AS8-13DIDKR, DGD2103AS8-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2103AS8-13 - 868773-DGD2103AS8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2103AS8-13
868773-DGD2103AS8-13
PMIC - PMIC - Gate Drivers - DGD2103AS8-13 868773-DGD2103AS8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868773-DGD2103AS8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2103AS8-13DITR, DGD2103AS8-13DIDKR, DGD2103AS8-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868773-DGD2103AS8-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD2103AS8-13DITR, DGD2103AS8-13DIDKR, DGD2103AS8-13DICT

Buy Now Datasheet
PMIC - Gate Drivers - DGD2103AS8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD2103AS8-13
PMIC - Gate Drivers DGD2103AS8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2103AS8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2103AS8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2103AS8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868773-DGD2103AS8-13 DGD2103AS8-13 DGD2103AS8-13
Product Name PMIC - PMIC - Gate Drivers - DGD2103AS8-13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 54LS10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers