DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD21032S8-13 DGD21032S8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801046-DGD21032S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 70ns, 35ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801046-DGD21032S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 70ns, 35ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD21032S8-13 - 801046-DGD21032S8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD21032S8-13
801046-DGD21032S8-13
PMIC - PMIC - Gate Drivers - DGD21032S8-13 801046-DGD21032S8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801046-DGD21032S8-13 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 70ns, 35ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801046-DGD21032S8-13
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 70ns, 35ns
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V

Buy Now
PMIC - Gate Drivers - DGD21032S8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD21032S8-13
PMIC - Gate Drivers DGD21032S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD21032S8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD21032S8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD21032S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 801046-DGD21032S8-13 DGD21032S8-13 DGD21032S8-13
Product Name PMIC - PMIC - Gate Drivers - DGD21032S8-13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details