IC GATE DRVR HI/LO-SIDE 8SO 2.5K Product overview: DGD2101MS8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2101MS8-13 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
GATE DRIVER IC, 2 CH, 10V - 20V, SOIC ROHS COMPLIANT: YES
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
Gate Drivers HV Gate Driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2101MS8-13 | 31-DGD2101MS8-13DKR-ND | 73AJ3413 | DGD2101MS8-13 | DGD2101MS8-13 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Driver Ic, 2 Ch, 10V 20V, Soic Rohs Compliant Diodes Inc. | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |