IC GATE DRV HALF-BRIDGE 8SO 2.5K Product overview: DGD2005S8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2005S8-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868772-DGD2005S8-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DGD2005
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD2005S8-13-ND, DGD2005S8-13DICT, DGD2005S8-13DITR, DGD2005S8-13DIDKR
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
GATE DRIVER IC, 2 CH, 10V - 20V, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2005S8-13 | 868772-DGD2005S8-13 | DGD2005S8-13DIDKR-ND | DGD2005S8-13 | DGD2005S8-13 | 73AJ3412 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - DGD2005S8-13 | Gate Drivers | Gate Drivers | Gate Drivers | Gate Driver Ic, 2 Ch, 10V 20V, Soic Rohs Compliant Diodes Inc. |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |