IC GATE DRVR HALF-BRIDGE 8SO Product overview: DGD2003S8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2003S8-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353252-DGD2003S8-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO Type TH
Base Product Number: DGD2003
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 70ns, 35ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 200 V
Half-Bridge Gate Driver IC Non-Inverting 8-SO Type TH
Half-Bridge Gate Driver IC Non-Inverting 8-SO Type TH
Half-Bridge Gate Driver IC Non-Inverting 8-SO Type TH
Half-Bridge Gate Driver IC Non-Inverting 8-SO Type TH
GATE DRIVER IC, 2 CH, 10V - 20V, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2003S8-13 | 1353252-DGD2003S8-13 | DGD2003S8-13DICT-ND | DGD2003S8-13 | DGD2003S8-13 | 73AJ3411 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Driver Ic, 2 Ch, 10V 20V, Soic Rohs Compliant Diodes Inc. |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |