DIODES Incorporated Gate Drivers DGD1504S8-13

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - DGD1504S8-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SO

Half-Bridge Gate Driver IC Non-Inverting 8-SO

Buy Now Datasheet
Gate Drivers - DGD1504S8-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SO

Half-Bridge Gate Driver IC Non-Inverting 8-SO

Buy Now Datasheet
Gate Drivers - DGD1504S8-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SO

Half-Bridge Gate Driver IC Non-Inverting 8-SO

Buy Now Datasheet
Gate Drivers - DGD1504S8-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
DGD1504S8-13
Gate Drivers DGD1504S8-13
Half-Bridge Gate Driver IC Non-Inverting 8-SO

Half-Bridge Gate Driver IC Non-Inverting 8-SO

Buy Now Datasheet
Mosfet/igbt Driver, Half-Bridge, Soic-8; Driver Configuration Diodes Inc. - 15AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Half-Bridge, Soic-8; Driver Configuration Diodes Inc.
15AC8175
Mosfet/igbt Driver, Half-Bridge, Soic-8; Driver Configuration Diodes Inc. 15AC8175
MOSFET/IGBT DRIVER, HALF-BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:70ns; Output Delay:35ns; RoHS Compliant: Yes

MOSFET/IGBT DRIVER, HALF-BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:70ns; Output Delay:35ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
DGD1504S8-13
Gate Drivers DGD1504S8-13
Gate Drivers HV Gate Driver SO-8

Gate Drivers HV Gate Driver SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number DGD1504S8-13DIDKR-ND DGD1504S8-13 15AC8175 DGD1504S8-13
Product Name Gate Drivers Gate Drivers Mosfet/igbt Driver, Half-Bridge, Soic-8; Driver Configuration Diodes Inc. Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111HFG/EM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - SI5330F-B00216-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details