DIODES Incorporated Connectors,Interconnects DGD1003FTA-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential High Side Voltage - Max (Bootstrap): 105 V Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential High Side Voltage - Max (Bootstrap): 105 V Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential High Side Voltage - Max (Bootstrap): 105 V Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Driven Configuration: Half-Bridge
Channel Type: 3-Phase
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply: 3V
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Input Type: Differential
High Side Voltage - Max (Bootstrap): 105 V
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Name Connectors,Interconnects
Supply Voltage 3V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5400/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers