Half-Bridge Gate Driver IC Non-Inverting V-QFN3030-8 (Type TH)
Half-Bridge Gate Driver IC Non-Inverting V-QFN3030-8 (Type TH)
Half-Bridge Gate Driver IC Non-Inverting V-QFN3030-8 (Type TH)
IC GATE DRV HALF-BRIDG QFN3030-8 Product overview: DGD0590AFU-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD0590AFU-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372533-DGD0590AFU-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VQFN Exposed Pad
Supplier Device Package: V-QFN3030-8 (Type TH)
Base Product Number: DGD0590
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Rise / Fall Time (Typ): 27ns, 29ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1A, 3A
High Side Voltage - Max (Bootstrap): 50 V
GATE DRIVER IC, 2CH, 4.5V-5.5V, VQFN3030 ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting V-QFN3030-8 (Type TH)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD0590AFU-7CT-ND | 730-DGD0590AFU-7 | 1372533-DGD0590AFU-7 | 28AK8333 | DGD0590AFU-7 | DGD0590AFU-7 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver Ic, 2Ch, 4.5V-5.5V, Vqfn3030 Rohs Compliant Diodes Inc. | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Rise Time | 27 ns | 27 ns | 27 ns | 27 ns |