IC GATE DRVR HALF-BRIDGE 10UFDFN
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 31-DGD0579UFNQ-7TR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 2.5 amps |
| Supply Voltage | 7 to 18 volts |
| Rise Time | 19 ns |