Half-Bridge Gate Driver IC CMOS/TTL U-DFN3030-10
Half-Bridge Gate Driver IC CMOS/TTL U-DFN3030-10
Half-Bridge Gate Driver IC CMOS/TTL U-DFN3030-10
Win Source Part Number: 1353496-DGD05473FNQ-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: U-DFN3030-10
Base Product Number: DGD05473
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.7V ~ 14V
Rise / Fall Time (Typ): 16ns, 12ns
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 2.5A
High Side Voltage - Max (Bootstrap): 50 V
IC GATE DRV HALF-BRDG DFN3030-10 Product overview: DGD05473FNQ-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD05473FNQ-7 can be used for catalog matching and distributor lookup.
Gate Drivers HV Gate Driver
GATE DRIVER, HIGH/LOW SIDE, U-DFN3030 ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC CMOS/TTL U-DFN3030-10
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD05473FNQ-7DKR-ND | 1353496-DGD05473FNQ-7 | 730-DGD05473FNQ-7 | DGD05473FNQ-7 | 73AJ3410 | DGD05473FNQ-7 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Driver, High/low Side, U-Dfn3030 Rohs Compliant Diodes Inc. | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | High-side; Low-side | Dual Gate Driver | |
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 4.7 to 14 volts | 4.7 to 14 volts | 4.7 to 14 volts | 4.7 to 14 volts | ||
| Rise Time | 16 ns | 16 ns | 16 ns | 16 ns | ||
| Fall Time | 12 ns | 12 ns | 12 ns | 12 ns |