DIODES Incorporated Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies DGD05463M10-13

Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Voltage - Supply: 3.3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential High Side Voltage - Max (Bootstrap): 105 V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Voltage - Supply: 3.3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential High Side Voltage - Max (Bootstrap): 105 V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Voltage - Supply: 3.3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential High Side Voltage - Max (Bootstrap): 105 V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Packaging: Bulk
Part Status: Obsolete
Driven Configuration: Half-Bridge
Channel Type: 3-Phase
Voltage - Supply: 3.3V
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Input Type: Differential
High Side Voltage - Max (Bootstrap): 105 V
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - 74HCU04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Chip >> Motor Driver ICs - DRV8424PRGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details