Manufacturer: Diodes Incorporated
Win Source Part Number: 868767-DGD0507FN-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DGD0507
Categories: Integrated Circuits (ICs)
Case / Package: W-DFN3030-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD0507FN-7DITR, DGD0507FN-7DICT, DGD0507FN-7DIDKR
IC GATE DRV HALF-BRDG DFN3030-10
IC GATE DRV HALF-BRDG DFN3030-10
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 868767-DGD0507FN-7 | DGD0507FN-7 | DGD0507FN-7 |
| Product Name | PMIC - PMIC - Gate Drivers - DGD0507FN-7 | PMIC - Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |