DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD0507AFN-7 DGD0507AFN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868766-DGD0507AFN-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10 Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DGD0507 Categories: Integrated Circuits (ICs) Case / Package: W-DFN3030-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD0507AFN-7DICT, DGD0507AFN-7DITR, DGD0507AFN-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868766-DGD0507AFN-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10 Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DGD0507 Categories: Integrated Circuits (ICs) Case / Package: W-DFN3030-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD0507AFN-7DICT, DGD0507AFN-7DITR, DGD0507AFN-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD0507AFN-7 - 868766-DGD0507AFN-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD0507AFN-7
868766-DGD0507AFN-7
PMIC - PMIC - Gate Drivers - DGD0507AFN-7 868766-DGD0507AFN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868766-DGD0507AFN-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10 Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DGD0507 Categories: Integrated Circuits (ICs) Case / Package: W-DFN3030-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD0507AFN-7DICT, DGD0507AFN-7DITR, DGD0507AFN-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868766-DGD0507AFN-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DGD0507
Categories: Integrated Circuits (ICs)
Case / Package: W-DFN3030-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD0507AFN-7DICT, DGD0507AFN-7DITR, DGD0507AFN-7DIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD0507AFN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD0507AFN-7
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD0507AFN-7
IC GATE DRV HALF-BRDG DFN3030-10

IC GATE DRV HALF-BRDG DFN3030-10

Supplier's Site
PMIC - Gate Drivers - DGD0507AFN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD0507AFN-7
PMIC - Gate Drivers DGD0507AFN-7
IC GATE DRV HALF-BRDG DFN3030-10

IC GATE DRV HALF-BRDG DFN3030-10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868766-DGD0507AFN-7 DGD0507AFN-7 DGD0507AFN-7
Product Name PMIC - PMIC - Gate Drivers - DGD0507AFN-7 Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/BCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details