IC GATE DRVR HALF-BRIDGE 10MSOP Product overview: DGD0506AM10-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD0506AM10-13 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-MSOP
Half-Bridge Gate Driver IC Non-Inverting 10-MSOP
Half-Bridge Gate Driver IC Non-Inverting 10-MSOP
GATE DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting 10-MSOP
Half Bridge 2 MOSFET 1.5A 17ns 12ns 8V~14V 2A MSOP-10 Gate Drive ICs ROHS
Gate Drivers HV Gate Driver MSOP-10 T&R 2.5K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD0506AM10-13 | DGD0506AM10-13DICT-ND | 45AJ3192 | DGD0506AM10-13 | DGD0506AM10-13 | DGD0506AM10-13 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Driver, -40 To 125Deg C Rohs Compliant Diodes Inc. | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts |