DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD0506AM10-13 DGD0506AM10-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868765-DGD0506AM10-1 3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD0506 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD0506AM10-13DIDKR, DGD0506AM10-13DITR, DGD0506AM10-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868765-DGD0506AM10-1 3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD0506 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD0506AM10-13DIDKR, DGD0506AM10-13DITR, DGD0506AM10-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD0506AM10-13 - 868765-DGD0506AM10-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD0506AM10-13
868765-DGD0506AM10-13
PMIC - PMIC - Gate Drivers - DGD0506AM10-13 868765-DGD0506AM10-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868765-DGD0506AM10-1 3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD0506 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD0506AM10-13DIDKR, DGD0506AM10-13DITR, DGD0506AM10-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868765-DGD0506AM10-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DGD0506
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD0506AM10-13DIDKR, DGD0506AM10-13DITR, DGD0506AM10-13DICT

Buy Now Datasheet
PMIC - Gate Drivers - DGD0506AM10-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD0506AM10-13
PMIC - Gate Drivers DGD0506AM10-13
IC GATE DRVR HALF-BRIDGE 10MSOP

IC GATE DRVR HALF-BRIDGE 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD0506AM10-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD0506AM10-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD0506AM10-13
IC GATE DRVR HALF-BRIDGE 10MSOP

IC GATE DRVR HALF-BRIDGE 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868765-DGD0506AM10-13 DGD0506AM10-13 DGD0506AM10-13
Product Name PMIC - PMIC - Gate Drivers - DGD0506AM10-13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details