DIODES Incorporated Integrated Circuits (ICs) - PMIC - Gate Drivers DGD05062FN-7

Description
Win Source Part Number: 1055483-DGD05062FN-7 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 2.5A High Side Voltage - Max (Bootstrap): 50 V Rise / Fall Time (Typ): 17ns, 12ns Voltage - Supply: 8V ~ 14V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: W-DFN3030-10 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): DGD05062FN-7DGD05062 FN7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DGD05062 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1055483-DGD05062FN-7 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 2.5A High Side Voltage - Max (Bootstrap): 50 V Rise / Fall Time (Typ): 17ns, 12ns Voltage - Supply: 8V ~ 14V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: W-DFN3030-10 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): DGD05062FN-7DGD05062 FN7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DGD05062 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1055483-DGD05062FN-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1055483-DGD05062FN-7
Integrated Circuits (ICs) - PMIC - Gate Drivers 1055483-DGD05062FN-7
Win Source Part Number: 1055483-DGD05062FN-7 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 2.5A High Side Voltage - Max (Bootstrap): 50 V Rise / Fall Time (Typ): 17ns, 12ns Voltage - Supply: 8V ~ 14V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: W-DFN3030-10 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): DGD05062FN-7DGD05062 FN7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DGD05062 Product Status: Obsolete

Win Source Part Number: 1055483-DGD05062FN-7
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 2.5A
High Side Voltage - Max (Bootstrap): 50 V
Rise / Fall Time (Typ): 17ns, 12ns
Voltage - Supply: 8V ~ 14V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: W-DFN3030-10
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): DGD05062FN-7DGD05062FN7;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: DGD05062
Product Status: Obsolete

Buy Now
Singapore, Singapore
Gate Driver IC
730-DGD05062FN-7
Gate Driver IC 730-DGD05062FN-7
IC GATE DRV HALF-BRDG DFN3030-10 Product overview: DGD05062FN-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD05062FN-7 can be used for catalog matching and distributor lookup.

IC GATE DRV HALF-BRDG DFN3030-10 Product overview: DGD05062FN-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD05062FN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - DGD05062FN-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
DGD05062FN-7
Gate Drivers DGD05062FN-7
Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10

Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1055483-DGD05062FN-7 730-DGD05062FN-7 DGD05062FN-7
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 8 to 14 volts 8 to 14 volts
Rise Time 17 ns 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810SA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - 1EDI20N12AFXUMA1 - 760766-1EDI20N12AFXUMA1 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3.5 amps
View Details
6 suppliers