IC GATE DRV HALF-BRDG DFN3030-10 Product overview: DGD0503FN-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD0503FN-7 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting W-DFN3030-10 (Type TH)
Half-Bridge Gate Driver IC Inverting, Non-Inverting W-DFN3030-10 (Type TH)
Half-Bridge Gate Driver IC Inverting, Non-Inverting W-DFN3030-10 (Type TH)
Manufacturer: Diodes Incorporated
Win Source Part Number: 800912-DGD0503FN-7
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 70ns, 35ns
Supplier Device Package: W-DFN3030-10 (Type TH)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V
GATE DRIVER IC, 2 CH, 10V-20V, WDFN3030 ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Inverting, Non-Inverting W-DFN3030-10 (Type TH)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD0503FN-7 | 31-DGD0503FN-7DKR-ND | 800912-DGD0503FN-7 | DGD0503FN-7 | 28AK8330 | DGD0503FN-7 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - DGD0503FN-7 | Gate Drivers | Gate Driver Ic, 2 Ch, 10V-20V, Wdfn3030 Rohs Compliant Diodes Inc. | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |