Low-Side Gate Driver IC CMOS, TTL TSOT-25
Low-Side Gate Driver IC CMOS, TTL TSOT-25
Low-Side Gate Driver IC CMOS, TTL TSOT-25
GATE DRIVER IC, 1 CH, 4.5V - 18V/TSOT-25 ROHS COMPLIANT: YES
Low-Side Gate Driver IC CMOS, TTL TSOT-23-5
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD0280WT-7DKR-ND | 73AJ3408 | DGD0280WT-7 |
| Product Name | Gate Drivers | Gate Driver Ic, 1 Ch, 4.5V 18V/tsot-25 Rohs Compliant Diodes Inc. | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Current | 2.8 amps | 2.8 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 20 ns | 20 ns | |
| Fall Time | 15 ns | 15 ns |