DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD0227S8-13 DGD0227S8-13

Description
Manufacturer: AMIS Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3.3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3.3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD0227S8-13 -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD0227S8-13
PMIC - PMIC - Gate Drivers - DGD0227S8-13
Manufacturer: AMIS Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3.3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Part Status: Obsolete
Driven Configuration: Half-Bridge
Channel Type: 3-Phase
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply: 3.3V
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
PMIC - Gate Drivers - DGD0227S8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD0227S8-13
PMIC - Gate Drivers DGD0227S8-13
IC GATE DRVR LOW-SIDE 8SO

IC GATE DRVR LOW-SIDE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number DGD0227S8-13
Product Name PMIC - PMIC - Gate Drivers - DGD0227S8-13 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details