DIODES Incorporated Connectors,Interconnects DGD0216WT-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Driven Configuration: Low-Side Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Driven Configuration: Low-Side Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Driven Configuration: Low-Side Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Input Type: Differential Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Driven Configuration: Low-Side
Channel Type: 3-Phase
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply: 3V
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Input Type: Differential
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
DGD0216WT-7
PMIC - Gate Drivers DGD0216WT-7
IC GATE DRVR LOW-SIDE TSOT25

IC GATE DRVR LOW-SIDE TSOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD0216WT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD0216WT-7
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD0216WT-7
IC GATE DRVR LOW-SIDE TSOT25

IC GATE DRVR LOW-SIDE TSOT25

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number DGD0216WT-7 DGD0216WT-7
Product Name Connectors,Interconnects PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Supply Voltage 3V 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS183J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers