Low-Side Gate Driver IC Inverting, Non-Inverting TSOT-25
Low-Side Gate Driver IC Inverting, Non-Inverting TSOT-25
Low-Side Gate Driver IC Inverting, Non-Inverting TSOT-25
HV GATE DRIVER TSOT25 T&R 3K Product overview: DGD0211CWT-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD0211CWT-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372490-DGD0211CWT-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-25
Base Product Number: DGD0211
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 15ns, 15ns
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.9A, 1.8A
Low-Side Gate Driver IC Inverting, Non-Inverting TSOT-25
Low Side Non-Insulated 1 1.9A 15ns 15ns 4.5V~18V 1.8A TSOT-25 Gate Drive ICs ROHS
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD0211CWT-7CT-ND | 730-DGD0211CWT-7 | 1372490-DGD0211CWT-7 | DGD0211CWT-7 | DGD0211CWT-7 | 12AJ7094 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.9 amps | 1.8 amps | 1.8 amps | 1.8 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns |