Zener Diode 9.1V 1W ±5% Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033111-DFLZ9V1Q-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 5V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 9.1V 1W POWERDI123 Product overview: DFLZ9V1Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ9V1Q-7 can be used for catalog matching and distributor lookup.
Zener Diodes Power Zener Diode
DIODE ZENER 9.1V 1W POWERDI123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ9V1Q-7-ND | 1033111-DFLZ9V1Q-7 | 287-DFLZ9V1Q-7 | DFLZ9V1Q-7 | DFLZ9V1Q-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DFLZ9V1Q-7 | 9.1V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | PowerDI 123 | Tape & Reel (TR) | PowerDITM 123 | ||
| VZ | 9.1 volts | 9.1 volts |