DIODES Incorporated Diodes - Zener - Single - DFLZ8V2-7 DFLZ8V2-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033110-DFLZ8V2-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: PowerDI 123 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033110-DFLZ8V2-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: PowerDI 123 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DFLZ8V2-7 - 1033110-DFLZ8V2-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ8V2-7
1033110-DFLZ8V2-7
Diodes - Zener - Single - DFLZ8V2-7 1033110-DFLZ8V2-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033110-DFLZ8V2-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: PowerDI 123 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033110-DFLZ8V2-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8.2V 1W Zener Diode
287-DFLZ8V2-7
8.2V 1W Zener Diode 287-DFLZ8V2-7
DIODE ZENER 8.2V 1W POWERDI123 Product overview: DFLZ8V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ8V2-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W POWERDI123 Product overview: DFLZ8V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ8V2-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DFLZ8V2DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ8V2DIDKR-ND
Single Zener Diodes DFLZ8V2DIDKR-ND
Zener Diode 8.2V 1W ±6% Surface Mount PowerDI™ 123

Zener Diode 8.2V 1W ±6% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - DFLZ8V2DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ8V2DITR-ND
Single Zener Diodes DFLZ8V2DITR-ND
Zener Diode 8.2V 1W ±6% Surface Mount PowerDI™ 123

Zener Diode 8.2V 1W ±6% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - DFLZ8V2DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ8V2DICT-ND
Single Zener Diodes DFLZ8V2DICT-ND
Zener Diode 8.2V 1W ±6% Surface Mount PowerDI™ 123

Zener Diode 8.2V 1W ±6% Surface Mount PowerDI™ 123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ8V2-7
Zener Diodes DFLZ8V2-7
Zener Diodes 1.0W 8.2V

Zener Diodes 1.0W 8.2V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ8V2-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ8V2-7
Discrete Semiconductor Products - Diodes - Zener DFLZ8V2-7
DIODE ZENER 8.2V 1W POWERDI123

DIODE ZENER 8.2V 1W POWERDI123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1033110-DFLZ8V2-7 287-DFLZ8V2-7 DFLZ8V2DIDKR-ND DFLZ8V2-7 DFLZ8V2-7
Product Name Diodes - Zener - Single - DFLZ8V2-7 8.2V 1W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package PowerDI 123 Tape & Reel (TR) PowerDI 123-2 PowerDITM 123
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data