DIODES Incorporated Single Zener Diodes DFLZ36Q-7

Description
Zener Diode 36V 1W ±5% Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Zener Diode 36V 1W ±5% Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DFLZ36Q-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ36Q-7-ND
Single Zener Diodes DFLZ36Q-7-ND
Zener Diode 36V 1W ±5% Surface Mount PowerDI™ 123

Zener Diode 36V 1W ±5% Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes - Zener - Single - DFLZ36Q-7 - 868662-DFLZ36Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ36Q-7
868662-DFLZ36Q-7
Diodes - Zener - Single - DFLZ36Q-7 868662-DFLZ36Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868662-DFLZ36Q-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 36 V 1 W ±5% Surface Mount PowerDI™ 123 Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: DFLZ36 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 868662-DFLZ36Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 36 V 1 W ±5% Surface Mount PowerDI™ 123
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLZ36
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
36V 1W Zener Diode
287-DFLZ36Q-7
36V 1W Zener Diode 287-DFLZ36Q-7
DIODE ZENER 36V 1W POWERDI123 Product overview: DFLZ36Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ36Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1W POWERDI123 Product overview: DFLZ36Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ36Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ36Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ36Q-7
Discrete Semiconductor Products - Diodes - Zener DFLZ36Q-7
DIODE ZENER 36V 1W POWERDI123

DIODE ZENER 36V 1W POWERDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DFLZ36Q-7-ND 868662-DFLZ36Q-7 287-DFLZ36Q-7 DFLZ36Q-7
Product Name Single Zener Diodes Diodes - Zener - Single - DFLZ36Q-7 36V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package PowerDI™ 123 Tape & Reel (TR) PowerDITM 123
RoHS Compliant RoHS
VZ 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B3V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1658831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details