DIODE ZENER 27V 1W POWERDI123 Product overview: DFLZ27Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ27Q-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 1W POWERDI 123
Zener Diode 27V 1W ±5% Surface Mount PowerDI™ 123
DIODE ZENER 27V 1W POWERDI 123
DIODE ZENER 27V 1W POWERDI123
Zener Diodes Power Zener Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DFLZ27Q-7 | 31-DFLZ27Q-7DKR-ND | DFLZ27Q-7 | DFLZ27Q-7 |
| Product Name | 27V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | PowerDITM 123 | ||
| RoHS Compliant | RoHS | |||
| ZZT | 3 ohms | 3 ohms | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |