DIODES Incorporated Single Zener Diodes DFLZ16Q-7

Description
DIODE ZENER 16V 1W POWERDI 123
Request a Quote Datasheet
Description
DIODE ZENER 16V 1W POWERDI 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DFLZ16Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DFLZ16Q-7DKR-ND
Single Zener Diodes 31-DFLZ16Q-7DKR-ND
DIODE ZENER 16V 1W POWERDI 123

DIODE ZENER 16V 1W POWERDI 123

Buy Now Datasheet
Single Zener Diodes - 31-DFLZ16Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DFLZ16Q-7TR-ND
Single Zener Diodes 31-DFLZ16Q-7TR-ND
Zener Diode 16V 1W ±5% Surface Mount PowerDI™ 123

Zener Diode 16V 1W ±5% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - 31-DFLZ16Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DFLZ16Q-7CT-ND
Single Zener Diodes 31-DFLZ16Q-7CT-ND
DIODE ZENER 16V 1W POWERDI 123

DIODE ZENER 16V 1W POWERDI 123

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Zener (Nom) (Vz): 36 V Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 36 V
Tolerance: ±20%
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
16V 1W Zener Diode
287-DFLZ16Q-7
16V 1W Zener Diode 287-DFLZ16Q-7
DIODE ZENER 16V 1W POWERDI123 Product overview: DFLZ16Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ16Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1W POWERDI123 Product overview: DFLZ16Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ16Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ16Q-7
Zener Diodes DFLZ16Q-7
Zener Diodes Power Zener Diode

Zener Diodes Power Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ16Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ16Q-7
Discrete Semiconductor Products - Diodes - Zener DFLZ16Q-7
DIODE ZENER 16V 1W POWERDI123

DIODE ZENER 16V 1W POWERDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DFLZ16Q-7DKR-ND 287-DFLZ16Q-7 DFLZ16Q-7 DFLZ16Q-7
Product Name Single Zener Diodes Connectors,Interconnects 16V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -40 to 85 C (-40 to 185 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package 8-SMD, No Lead Tape & Reel (TR) PowerDI 123-2 PowerDITM 123
VZ 36 volts 16 volts 16 volts
ZZT 1550 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data