DIODES Incorporated Single Zener Diodes DFLZ13Q-7

Description
Zener Diode 13V 1W ±5% Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Zener Diode 13V 1W ±5% Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DFLZ13Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DFLZ13Q-7TR-ND
Single Zener Diodes 31-DFLZ13Q-7TR-ND
Zener Diode 13V 1W ±5% Surface Mount PowerDI™ 123

Zener Diode 13V 1W ±5% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - 31-DFLZ13Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DFLZ13Q-7DKR-ND
Single Zener Diodes 31-DFLZ13Q-7DKR-ND
DIODE ZENER 13V 1W POWERDI 123

DIODE ZENER 13V 1W POWERDI 123

Buy Now Datasheet
Single Zener Diodes - 31-DFLZ13Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DFLZ13Q-7CT-ND
Single Zener Diodes 31-DFLZ13Q-7CT-ND
DIODE ZENER 13V 1W POWERDI 123

DIODE ZENER 13V 1W POWERDI 123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 976650-DFLZ13Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
976650-DFLZ13Q-7
Discrete Semiconductor Products - Diodes - Zener - Single 976650-DFLZ13Q-7
Win Source Part Number: 976650-DFLZ13Q-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 2 µA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 1 Ohms Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Base Product Number: DFLZ13

Win Source Part Number: 976650-DFLZ13Q-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 10 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 1 Ohms
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DFLZ13

Buy Now Datasheet
Singapore, Singapore
13V 1W Zener Diode
287-DFLZ13Q-7
13V 1W Zener Diode 287-DFLZ13Q-7
DIODE ZENER 13V 1W POWERDI123 Product overview: DFLZ13Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ13Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1W POWERDI123 Product overview: DFLZ13Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ13Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ13Q-7
Zener Diodes DFLZ13Q-7
Zener Diodes Power Zener Diode

Zener Diodes Power Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ13Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ13Q-7
Discrete Semiconductor Products - Diodes - Zener DFLZ13Q-7
DIODE ZENER 13V 1W POWERDI123

DIODE ZENER 13V 1W POWERDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DFLZ13Q-7TR-ND 976650-DFLZ13Q-7 287-DFLZ13Q-7 DFLZ13Q-7 DFLZ13Q-7
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 13V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package POWERDI®123 Tape & Reel (TR) PowerDI 123-2 PowerDITM 123
VZ 13 volts 13 volts 13 volts
ZZT 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data