DIODE ZENER 11V 1W POWERDI 123
DIODE ZENER 11V 1W POWERDI 123
DIODE ZENER 11V 1W POWERDI 123
POWER ZENER DIODE PDI123 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 31-DFLZ11Q-7CT-ND | DFLZ11Q-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | PowerDITM 123 |