Zener Diode 10V 1W ±5% Surface Mount PowerDI™ 123
Zener Diodes Power Zener Diode
DIODE ZENER 10V 1W POWERDI123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ10Q-7-ND | DFLZ10Q-7 | DFLZ10Q-7 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | PowerDITM 123 |