TVS DIODE 36VWM 58.1VC PWRDI 123
TVS DIODE 36VWM 58.1VC PWRDI 123
TVS DIODE 36VWM 58.1VC PWRDI 123
TRANSIENT VOLTAGE SUPPRESSOR PDI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DFLT36AQ-7CT-ND | DFLT36AQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | POWERDI®123 | PowerDITM 123 |
| Peak Pulse Power | 225 watts | 225 watts |
| VC | 58.1 volts | 58.1 volts |