TVS DIODE 33VWM 53.3VC PWRDI 123
TVS DIODE, UNIDIR, 33V, 225W, POWERDI123 ROHS COMPLIANT: YES
TRANSIENT VOLTAGE SUPPRESSOR PDI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DFLT33AQ-7TR-ND | 12AJ7089 | DFLT33AQ-7 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 33V, 225W, Powerdi123 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | POWERDI®123 | PowerDITM 123 | |
| Peak Pulse Power | 225 watts | 225 watts | |
| VC | 53.3 volts | 53.3 volts |