The DFLT28AQ-7 is a surface mount transient voltage suppressor (TVS) diode designed for automotive applications, compliant with AEC-Q101 standards. It features a reverse standoff voltage of 28V, with a breakdown voltage ranging from 31.1V to 34.4V. The device can handle a peak pulse power dissipation of 225W for a 10µs x 1000µs waveform and a peak pulse current of 4.96A. The clamping voltage at peak pulse current is 45.4V. The operating temperature range is from -55°C to 150°C, making it suitable for harsh environments. The product is packaged in a PowerDI®123 case and is lead-free, RoHS compliant, and halogen-free, aligning with environmental standards. It is supplied in tape and reel format, with 3,000 pieces per reel, facilitating automated assembly processes.
Win Source Part Number: 1381888-DFLT28AQ-7
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 225W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.96A
Mounting Type: Surface Mount
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: DFLT28
Standard Package: 3,000 pcs
TRANSIENT VOLTAGE SUPPRESSOR PDI Product overview: DFLT28AQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT28AQ-7 can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC PWRDI 123
TVS DIODE, UNIDIR, 28V, 225W, POWERDI123 ROHS COMPLIANT: YES
TRANSIENT VOLTAGE SUPPRESSOR PDI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1381888-DFLT28AQ-7 | 144-DFLT28AQ-7 | 31-DFLT28AQ-7TR-ND | 12AJ7088 | DFLT28AQ-7 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 28V, 225W, Powerdi123 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | POWERDI®123 | Tape & Reel (TR) | POWERDI®123 | PowerDITM 123 | |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |