375V Clamp 600mA Ipp Tvs Diode Surface Mount PowerDI™ 123
375V Clamp 600mA Ipp Tvs Diode Surface Mount PowerDI™ 123
375V Clamp 600mA Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 220VWM 375VC PWRDI 123
TVS DIODE, UNIDIR, 220V, POWERDI 123 ROHS COMPLIANT: YES
TVS DIODE 220VWM 375VC PWRDI 123
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DFLT220A-7DITR-ND | DFLT220A-7 | 28AK8293 | DFLT220A-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 220V, Powerdi 123 Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | |||
| Package | POWERDI®123 | PowerDITM 123 | POWERDI®123 | |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | |
| VC | 375 volts | 375 volts | 375 volts | |
| VBR | 242 volts | 242 volts | 242 volts |