TVS DIODE 20VWM 32.4VC PWRDI 123
Win Source Part Number: 1378253-DFLT20AQ-7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
Type: Zener
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Base Product Number: DFLT20
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Current - Peak Pulse (10/1000µs): 6.94A
Power - Peak Pulse: 225W
Power Line Protection: No
Unidirectional Channels: 1
TRANSIENT VOLTAGE SUPPRESSOR PDI Product overview: DFLT20AQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT20AQ-7 can be used for catalog matching and distributor lookup.
TRANSIENT VOLTAGE SUPPRESSOR PDI
TVS DIODE, UNIDIR, 20V, 225W, POWERDI123 ROHS COMPLIANT: YES
TRANSIENT VOLTAGE SUPPRESSOR PDI
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DFLT20AQ-7TR-ND | 1378253-DFLT20AQ-7 | 144-DFLT20AQ-7 | DFLT20AQ-7 | 12AJ7084 | DFLT20AQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 20V, 225W, Powerdi123 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | POWERDI®123 | POWERDI®123 | Tape & Reel (TR) | PowerDITM 123 | ||
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | ||
| VC | 32.4 volts | 32.4 volts | 32.4 volts | |||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |