29.2V Clamp 7.71A Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 18VWM 29.2VC PWRDI 123
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DFLT18AQ-7DITR-ND | DFLT18AQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | POWERDI®123 | PowerDITM 123 |
| Peak Pulse Power | 225 watts | 225 watts |
| VC | 29.2 volts | 29.2 volts |