DIODES Incorporated TVS Diodes DFLT15AQ-7

Description
TVS DIODE 15VWM 24.4VC PWRDI 123
Request a Quote Datasheet
Description
TVS DIODE 15VWM 24.4VC PWRDI 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-DFLT15AQ-7-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 24.4VC PWRDI 123

TVS DIODE 15VWM 24.4VC PWRDI 123

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1381885-DFLT15AQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1381885-DFLT15AQ-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1381885-DFLT15AQ-7
Win Source Part Number: 1381885-DFLT15AQ-7 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Bulk Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 225W Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.22A Mounting Type: Surface Mount Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: DFLT15 Standard Package: 3,000 pcs

Win Source Part Number: 1381885-DFLT15AQ-7
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Bulk
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 225W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.22A
Mounting Type: Surface Mount
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: DFLT15
Standard Package: 3,000 pcs

Buy Now Datasheet
TVS Protection Diode - 144-DFLT15AQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DFLT15AQ-7
TVS Protection Diode 144-DFLT15AQ-7
Transient Voltage Suppressor PDI Product overview: DFLT15AQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT15AQ-7 can be used for catalog matching and distributor lookup.

Transient Voltage Suppressor PDI Product overview: DFLT15AQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT15AQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DFLT15AQ-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DFLT15AQ-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DFLT15AQ-7
Transient Voltage Suppressor PDI

Transient Voltage Suppressor PDI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-DFLT15AQ-7-ND 1381885-DFLT15AQ-7 144-DFLT15AQ-7 DFLT15AQ-7
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package POWERDI®123 POWERDI®123 Bulk PowerDITM 123
Peak Pulse Power 225 watts 225 watts 225 watts 225 watts
VC 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB200AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1827295P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - HZM27WATL-E - 920711-HZM27WATL-E - Win Source Electronics
Specs
Package 3-MPAK
View Details