DIODES Incorporated Product Range Diodes Inc. DFLT12A-7.

Description
Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Diodes Inc. - 60AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Diodes Inc.
60AC8751
Product Range Diodes Inc. 60AC8751
Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes

Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8751
Product Name Product Range Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1464773P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4981 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 52.5 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details